NXP Semiconductors 40V 0.75A Bipolar Transistor PMEM4020PD

Description
TRANS PNP 40V 0.75A 6TSOP Product overview: PMEM4020PD from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 40V 0.75A 6TSOP Product overview: PMEM4020PD from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020PD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.75A Bipolar Transistor
276-PMEM4020PD
40V 0.75A Bipolar Transistor 276-PMEM4020PD
TRANS PNP 40V 0.75A 6TSOP Product overview: PMEM4020PD from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020PD can be used for catalog matching and distributor lookup.

TRANS PNP 40V 0.75A 6TSOP Product overview: PMEM4020PD from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.75A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.75A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020PD can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PMEM4020PD - 061971-PMEM4020PD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMEM4020PD
061971-PMEM4020PD
TRANSISTORS - Transistors (BJT) - Single - PMEM4020PD 061971-PMEM4020PD
Manufacturer: NXP Win Source Part Number: 061971-PMEM4020PD Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 750mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 530mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 100mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 061971-PMEM4020PD
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 750mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 530mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-PMEM4020PD 061971-PMEM4020PD
Product Name 40V 0.75A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMEM4020PD
Polarity PNP PNP; PNP + Diode (Isolated)
Unlock Full Specs
to access all available technical data