NXP Semiconductors 40V 0.95A Bipolar Transistor PMEM4020ND

Description
TRANS NPN 40V 0.95A 6TSOP Product overview: PMEM4020ND from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.95A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.95A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.95A 6TSOP Product overview: PMEM4020ND from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.95A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.95A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.95A Bipolar Transistor
276-PMEM4020ND
40V 0.95A Bipolar Transistor 276-PMEM4020ND
TRANS NPN 40V 0.95A 6TSOP Product overview: PMEM4020ND from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.95A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.95A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020ND can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.95A 6TSOP Product overview: PMEM4020ND from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.95A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.95A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020ND can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PMEM4020ND - 210198-PMEM4020ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMEM4020ND
210198-PMEM4020ND
TRANSISTORS - Transistors (BJT) - Single - PMEM4020ND 210198-PMEM4020ND
Manufacturer: NXP Win Source Part Number: 210198-PMEM4020ND Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 950mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 400mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 210198-PMEM4020ND
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 950mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-PMEM4020ND 210198-PMEM4020ND
Product Name 40V 0.95A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMEM4020ND
Polarity NPN NPN; NPN + Diode (Isolated)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 6697509P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
TRANSISTORS - Transistors (BJT) - Single - BC848BWE6327BTSA1 - 912940-BC848BWE6327BTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT323; SOT-323
View Details
3 suppliers