TRANS NPN 40V 0.95A 6TSOP Product overview: PMEM4020AND from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.95A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.95A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMEM4020AND can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 210196-PMEM4020AND
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 950mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 400mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-PMEM4020AND | 210196-PMEM4020AND |
| Product Name | 40V 0.95A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PMEM4020AND |
| Polarity | NPN | NPN; NPN + Diode (Isolated) |