Manufacturer: Nexperia USA Inc.
Win Source Part Number: 124656-PMEG6020ELRX
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 2A
Current - Reverse Leakage @ Vr: 300nA @ 60V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Portable Devices, Metering, Test & Measurement, Medical
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 124656-PMEG6020ELRX |
| Product Name | Diodes, Rectifiers - Single - PMEG6020ELRX |
| Life Cycle Stage | Active |