Manufacturer: Nexperia USA Inc.
Win Source Part Number: 111455-PMEG6002EB,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 60V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 111455-PMEG6002EB,115 |
| Product Name | Diodes, Rectifiers - Single - PMEG6002EB,115 |
| Life Cycle Stage | Active |