NXP Semiconductors Diodes, Rectifiers - Single - PMEG4050EP,115 PMEG4050EP,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109216-PMEG4050EP,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Capacitance @ Vr, F: 600pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109216-PMEG4050EP,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Capacitance @ Vr, F: 600pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG4050EP,115 - 109216-PMEG4050EP,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4050EP,115
109216-PMEG4050EP,115
Diodes, Rectifiers - Single - PMEG4050EP,115 109216-PMEG4050EP,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 109216-PMEG4050EP,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A Current - Reverse Leakage @ Vr: 300μA @ 40V Capacitance @ Vr, F: 600pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: CFP5 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109216-PMEG4050EP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 5A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Capacitance @ Vr, F: 600pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: CFP5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 109216-PMEG4050EP,115
Product Name Diodes, Rectifiers - Single - PMEG4050EP,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1689573 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Powerdi 5
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - BAS40-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.7600 volts
View Details