Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 40V V(RRM)
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109215-PMEG4020EPA,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 535mV @ 2A
Reverse Recovery Time (trr): 85ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 270pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-HUSON (2x2)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | PMEG4020EPA,115 | 109215-PMEG4020EPA,115 |
| Product Name | Diodes, Rectifiers - Single - PMEG4020EPA,115 | |
| Package | SOT1061 | 3-HUSON (2x2) |
| Life Cycle Stage | Active | Active |
| RoHS Compliant | RoHS |