NXP Semiconductors Diodes, Rectifiers - Single - PMEG4010CEJ PMEG4010CEJ

Description
Manufacturer: NXP Win Source Part Number: 1239019-PMEG4010CEJ Family Name: PMEG4010CEJ Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RB160VAM-40; RB160VAM-40TR; BAT165E6327BTSA1; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1239019-PMEG4010CEJ Family Name: PMEG4010CEJ Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RB160VAM-40; RB160VAM-40TR; BAT165E6327BTSA1; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG4010CEJ - 1239019-PMEG4010CEJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010CEJ
1239019-PMEG4010CEJ
Diodes, Rectifiers - Single - PMEG4010CEJ 1239019-PMEG4010CEJ
Manufacturer: NXP Win Source Part Number: 1239019-PMEG4010CEJ Family Name: PMEG4010CEJ Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): RB160VAM-40; RB160VAM-40TR; BAT165E6327BTSA1; Introduction Date: April 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: NXP
Win Source Part Number: 1239019-PMEG4010CEJ
Family Name: PMEG4010CEJ
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): RB160VAM-40; RB160VAM-40TR; BAT165E6327BTSA1;
Introduction Date: April 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now
Schottky 1 A Diode and Rectifier - 280-PMEG4010CEJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1 A Diode and Rectifier
280-PMEG4010CEJ
Schottky 1 A Diode and Rectifier 280-PMEG4010CEJ
1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG4010CEJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEJ can be used for catalog matching and distributor lookup.

1 A very low VF MEGA Schottky barrier rectifiers Product overview: PMEG4010CEJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010CEJ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1239019-PMEG4010CEJ 280-PMEG4010CEJ
Product Name Diodes, Rectifiers - Single - PMEG4010CEJ Schottky 1 A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-04SH6327 - 200336-BAS70-04SH6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
2 suppliers
Rectifier Assembly - FP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65 - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details