NXP Semiconductors Diodes, Rectifiers - Single - PMEG4010BEV,115 PMEG4010BEV,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 107259-PMEG4010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 107259-PMEG4010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG4010BEV,115 - 107259-PMEG4010BEV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4010BEV,115
107259-PMEG4010BEV,115
Diodes, Rectifiers - Single - PMEG4010BEV,115 107259-PMEG4010BEV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 107259-PMEG4010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 107259-PMEG4010BEV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 107259-PMEG4010BEV,115
Product Name Diodes, Rectifiers - Single - PMEG4010BEV,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.7600 volts
View Details
General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Schottky Diodes & Rectifiers - 2467611 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-252
RoHS Compliant RoHS
View Details