DIODE SCHOTTKY 40V 1A SOD323 / Rectifier Diode Schottky 40V 1A Automotive 2-Pin SOD-323 Product overview: PMEG4010BEA from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG4010BEA can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095372-PMEG4010BEA
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG4010BEA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR1A40S3-7; XBS104S13R-G; XBS104S13R; NSR1040MW2T3G;
Introduction Date: June 10, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-PMEG4010BEA | 095372-PMEG4010BEA |
| Product Name | Automotive Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - PMEG4010BEA |
| Package | Reel - TR | SOD-323; SOD-323 |