Manufacturer: Nexperia USA Inc.
Win Source Part Number: 132047-PMEG4005CT,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Reverse Recovery Time (trr): 13ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 500mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SB05W05C-TB-E; PMEG4005CT; PMEG4005CT,235; PMEG4005CT,215;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 132047-PMEG4005CT,215 |
| Product Name | Diodes, Rectifiers - Arrays - PMEG4005CT,215 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Active |
| VF | 0.4700 volts |
| VR | 40 volts |