NXP Semiconductors Diodes, Rectifiers - Single - PMEG4005AEA,115 PMEG4005AEA,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097336-PMEG4005AEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG4005AEA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0540WS-TP; B0540WS-TP-HF; CMDSH05-4 BK; CMDSH05-45 BK PBFREE; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097336-PMEG4005AEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG4005AEA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0540WS-TP; B0540WS-TP-HF; CMDSH05-4 BK; CMDSH05-45 BK PBFREE; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG4005AEA,115 - 097336-PMEG4005AEA,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4005AEA,115
097336-PMEG4005AEA,115
Diodes, Rectifiers - Single - PMEG4005AEA,115 097336-PMEG4005AEA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097336-PMEG4005AEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA Current - Reverse Leakage @ Vr: 100μA @ 40V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG4005AEA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0540WS-TP; B0540WS-TP-HF; CMDSH05-4 BK; CMDSH05-45 BK PBFREE; Introduction Date: August 20, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097336-PMEG4005AEA,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 470mV @ 500mA
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG4005AEA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0540WS-TP; B0540WS-TP-HF; CMDSH05-4 BK; CMDSH05-45 BK PBFREE;
Introduction Date: August 20, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 097336-PMEG4005AEA,115
Product Name Diodes, Rectifiers - Single - PMEG4005AEA,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548816 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; ITO-220AB
RoHS Compliant RoHS
View Details
Schottky SMD 15 V 1 A Diode and Rectifier - 280-10BQ015TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape and Reel
RoHS Compliant RoHS
View Details
2 suppliers
Schottky barrier diode - BAT54A-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Schottky 2V 75MW Diode and Rectifier - 284-SMS3926-023LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers