Manufacturer: Nexperia USA Inc.
Win Source Part Number: 114973-PMEG4002EJ,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 14pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 114973-PMEG4002EJ,115 |
| Product Name | Diodes, Rectifiers - Single - PMEG4002EJ,115 |
| Life Cycle Stage | Active |