NXP Semiconductors Diodes, Rectifiers - Single - PMEG4002EB,115 PMEG4002EB,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100630-PMEG4002EB,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100630-PMEG4002EB,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG4002EB,115 - 100630-PMEG4002EB,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG4002EB,115
100630-PMEG4002EB,115
Diodes, Rectifiers - Single - PMEG4002EB,115 100630-PMEG4002EB,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100630-PMEG4002EB,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 20pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100630-PMEG4002EB,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 100630-PMEG4002EB,115
Product Name Diodes, Rectifiers - Single - PMEG4002EB,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060CSCX - 16SCYQ060CSCX - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO257-3
View Details