NXP Semiconductors Electrical Parts - PMEG3010CEJ PMEG3010CEJ

Description
Manufacturer: NXP Win Source Part Number: 1238987-PMEG3010CEJ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238987-PMEG3010CEJ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMEG3010CEJ - 1238987-PMEG3010CEJ - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMEG3010CEJ
1238987-PMEG3010CEJ
Electrical Parts - PMEG3010CEJ 1238987-PMEG3010CEJ
Manufacturer: NXP Win Source Part Number: 1238987-PMEG3010CEJ Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238987-PMEG3010CEJ
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1238987-PMEG3010CEJ
Product Name Electrical Parts - PMEG3010CEJ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details