Rectifier Diode Schottky 0.5A Automotive 2-Pin SOD-323F / DIODE SCHOTTKY 30V 500MA SOD323F Product overview: PMEG3005EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 0.5A, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 0.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3005EJ can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 095140-PMEG3005EJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 150μA @ 30V
Capacitance @ Vr, F: 70pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG3005EJ
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB551V-30_R1_00001; SD103BWST/R7; B0530WS RR;
Introduction Date: April 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-PMEG3005EJ | 095140-PMEG3005EJ |
| Product Name | Automotive Schottky 0.5A 30V Diode and Rectifier | Diodes, Rectifiers - Single - PMEG3005EJ |
| Package | Reel - TR | SOD-323; SOD-323F |