NXP Semiconductors Diodes, Rectifiers - Single - PMEG2015EJ,115 PMEG2015EJ,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 026826-PMEG2015EJ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A Current - Reverse Leakage @ Vr: 70μA @ 20V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG2015EJ Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBE2VA20ATR; PMEG2015EJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 026826-PMEG2015EJ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A Current - Reverse Leakage @ Vr: 70μA @ 20V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG2015EJ Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBE2VA20ATR; PMEG2015EJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG2015EJ,115 - 026826-PMEG2015EJ,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2015EJ,115
026826-PMEG2015EJ,115
Diodes, Rectifiers - Single - PMEG2015EJ,115 026826-PMEG2015EJ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 026826-PMEG2015EJ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A (DC) Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A Current - Reverse Leakage @ Vr: 70μA @ 20V Capacitance @ Vr, F: 50pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: PMEG2015EJ Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBE2VA20ATR; PMEG2015EJ; Introduction Date: March 02, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 026826-PMEG2015EJ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.5A (DC)
Voltage - Forward (Vf) (Max) @ If: 660mV @ 1.5A
Current - Reverse Leakage @ Vr: 70μA @ 20V
Capacitance @ Vr, F: 50pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: PMEG2015EJ
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBE2VA20ATR; PMEG2015EJ;
Introduction Date: March 02, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 026826-PMEG2015EJ,115
Product Name Diodes, Rectifiers - Single - PMEG2015EJ,115
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 2548695 - RS Components, Ltd.
Specs
Applications Rectifier
Package PowerDI5
RoHS Compliant RoHS
View Details