NXP Semiconductors Diodes, Rectifiers - Single - PMEG2010BEV,115 PMEG2010BEV,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099038-PMEG2010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099038-PMEG2010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG2010BEV,115 - 099038-PMEG2010BEV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010BEV,115
099038-PMEG2010BEV,115
Diodes, Rectifiers - Single - PMEG2010BEV,115 099038-PMEG2010BEV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099038-PMEG2010BEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099038-PMEG2010BEV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2010BEV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2010BEV,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2010BEV,115
DIODE SCHOTTKY 20V 1A SOT666

DIODE SCHOTTKY 20V 1A SOT666

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 099038-PMEG2010BEV,115 PMEG2010BEV,115
Product Name Diodes, Rectifiers - Single - PMEG2010BEV,115 Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG801C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 100 volts
View Details