NXP Semiconductors Diodes, Rectifiers - Single - PMEG2010BEA,115 PMEG2010BEA,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 101324-PMEG2010BEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 101324-PMEG2010BEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG2010BEA,115 - 101324-PMEG2010BEA,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2010BEA,115
101324-PMEG2010BEA,115
Diodes, Rectifiers - Single - PMEG2010BEA,115 101324-PMEG2010BEA,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 101324-PMEG2010BEA,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101324-PMEG2010BEA,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 568-PMEG2010BEA,115TR-ND - DigiKey
Thief River Falls, MN, United States
SCHOTTKY RECT 20V 10A SOD323F

SCHOTTKY RECT 20V 10A SOD323F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 101324-PMEG2010BEA,115 568-PMEG2010BEA,115TR-ND
Product Name Diodes, Rectifiers - Single - PMEG2010BEA,115 Single Diodes
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.6800 volts
View Details
60 V, 3 A low VF MEGA Schottky barrier rectifier - PMEG060V030EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers