DIODE SCHOTTKY 20V 1A SOD123F
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 101084-PMEG2010AEH,1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 430mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 70pF @ 5V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 568-PMEG2010AEH,115TR-ND | 101084-PMEG2010AEH,115 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PMEG2010AEH,115 |
| Life Cycle Stage | Active |