NXP Semiconductors Diodes, Rectifiers - Single - PMEG2005EB PMEG2005EB

Description
Manufacturer: NXP Win Source Part Number: 1238944-PMEG2005EB Family Name: PMEG2005EB Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SBR05U20T5-7; PMEG2005EB,115; Introduction Date: December 30, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238944-PMEG2005EB Family Name: PMEG2005EB Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SBR05U20T5-7; PMEG2005EB,115; Introduction Date: December 30, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG2005EB - 1238944-PMEG2005EB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005EB
1238944-PMEG2005EB
Diodes, Rectifiers - Single - PMEG2005EB 1238944-PMEG2005EB
Manufacturer: NXP Win Source Part Number: 1238944-PMEG2005EB Family Name: PMEG2005EB Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SBR05U20T5-7; PMEG2005EB,115; Introduction Date: December 30, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238944-PMEG2005EB
Family Name: PMEG2005EB
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): SBR05U20T5-7; PMEG2005EB,115;
Introduction Date: December 30, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Schottky Diode and Rectifier - 280-PMEG2005EB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-PMEG2005EB
Schottky Diode and Rectifier 280-PMEG2005EB
Low VF MEGA Schottky barrier diode Product overview: PMEG2005EB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EB can be used for catalog matching and distributor lookup.

Low VF MEGA Schottky barrier diode Product overview: PMEG2005EB from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005EB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1238944-PMEG2005EB 280-PMEG2005EB
Product Name Diodes, Rectifiers - Single - PMEG2005EB Schottky Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040119 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - BAS316/DG/B3,135-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers