DIODE SCHOTTKY 20V 0.5A SOD523
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 061961-PMEG2005EB,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 480mV @ 500mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 30pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG2005EB; SBR05U20T5-7; PMEG2005EB,115;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 568-PMEG2005EB,115TR-ND | 061961-PMEG2005EB,115 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PMEG2005EB,115 |
| Life Cycle Stage | Active |