NXP Semiconductors Diodes, Rectifiers - Single - PMEG2005AEV,115 PMEG2005AEV,115

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PMEG2005AEV,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.5A, 20V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PMEG2005AEV,115 - 099753-PMEG2005AEV,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005AEV,115
099753-PMEG2005AEV,115
Diodes, Rectifiers - Single - PMEG2005AEV,115 099753-PMEG2005AEV,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 099753-PMEG2005AEV,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 80pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-666 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 099753-PMEG2005AEV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 390mV @ 500mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 80pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG2005AEV,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG2005AEV,115
Discrete Semiconductor Products - Diodes - Rectifiers PMEG2005AEV,115
DIODE SCHOTTKY 20V 500MA SOT666

DIODE SCHOTTKY 20V 500MA SOT666

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number PMEG2005AEV,115 099753-PMEG2005AEV,115 PMEG2005AEV,115
Product Name Diodes, Rectifiers - Single - PMEG2005AEV,115 Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT666 SOT-666
Unlock Full Specs
to access all available technical data