NXP Semiconductors Schottky 20 V 0.5 A Diode and Rectifier PMEG2005AELD

Description
20 V, 0.5 A low VF MEGA Schottky barrier rectifier Solderable side pads Product overview: PMEG2005AELD from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD can be used for catalog matching and distributor lookup.
Request a Quote
Description
20 V, 0.5 A low VF MEGA Schottky barrier rectifier Solderable side pads Product overview: PMEG2005AELD from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20 V 0.5 A Diode and Rectifier - 280-PMEG2005AELD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20 V 0.5 A Diode and Rectifier
280-PMEG2005AELD
Schottky 20 V 0.5 A Diode and Rectifier 280-PMEG2005AELD
20 V, 0.5 A low VF MEGA Schottky barrier rectifier Solderable side pads Product overview: PMEG2005AELD from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD can be used for catalog matching and distributor lookup.

20 V, 0.5 A low VF MEGA Schottky barrier rectifier Solderable side pads Product overview: PMEG2005AELD from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG2005AELD can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - PMEG2005AELD - 1238940-PMEG2005AELD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG2005AELD
1238940-PMEG2005AELD
Diodes, Rectifiers - Single - PMEG2005AELD 1238940-PMEG2005AELD
Manufacturer: NXP Win Source Part Number: 1238940-PMEG2005AELD Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SBR05U20LP-7; PMEG2005ELD,315; PMEG2005AEL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1238940-PMEG2005AELD
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): SBR05U20LP-7; PMEG2005ELD,315; PMEG2005AEL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-PMEG2005AELD 1238940-PMEG2005AELD
Product Name Schottky 20 V 0.5 A Diode and Rectifier Diodes, Rectifiers - Single - PMEG2005AELD
Unlock Full Specs
to access all available technical data