NXP Semiconductors Low-Power Schottky 10V 3 A Diode and Rectifier PMEG1030EJ

Description
10V, 3 A ULTRA LOW V-f MEGA SCHOTTKY BARRIER RECTIFIERS Product overview: PMEG1030EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1030EJ can be used for catalog matching and distributor lookup.
Request a Quote
Description
10V, 3 A ULTRA LOW V-f MEGA SCHOTTKY BARRIER RECTIFIERS Product overview: PMEG1030EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1030EJ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power Schottky 10V 3 A Diode and Rectifier - 280-PMEG1030EJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Schottky 10V 3 A Diode and Rectifier
280-PMEG1030EJ
Low-Power Schottky 10V 3 A Diode and Rectifier 280-PMEG1030EJ
10V, 3 A ULTRA LOW V-f MEGA SCHOTTKY BARRIER RECTIFIERS Product overview: PMEG1030EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1030EJ can be used for catalog matching and distributor lookup.

10V, 3 A ULTRA LOW V-f MEGA SCHOTTKY BARRIER RECTIFIERS Product overview: PMEG1030EJ from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Schottky, 10V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 10V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1030EJ can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - PMEG1030EJ - 1238937-PMEG1030EJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG1030EJ
1238937-PMEG1030EJ
Diodes, Rectifiers - Single - PMEG1030EJ 1238937-PMEG1030EJ
Manufacturer: NXP Win Source Part Number: 1238937-PMEG1030EJ Family Name: PMEG1030EJ Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): BAT60J; BAT60B-TP-HF; BAT60B-TP; Introduction Date: January 24, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238937-PMEG1030EJ
Family Name: PMEG1030EJ
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): BAT60J; BAT60B-TP-HF; BAT60B-TP;
Introduction Date: January 24, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-PMEG1030EJ 1238937-PMEG1030EJ
Product Name Low-Power Schottky 10V 3 A Diode and Rectifier Diodes, Rectifiers - Single - PMEG1030EJ
Unlock Full Specs
to access all available technical data