NXP Semiconductors Diodes, Rectifiers - Single - PMEG1020EA PMEG1020EA

Description
Manufacturer: NXP Win Source Part Number: 1238932-PMEG1020EA Family Name: PMEG1020EA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SDM2U20SD3-7; RSX201VA-30TR; PMEG1020EA,115; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238932-PMEG1020EA Family Name: PMEG1020EA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SDM2U20SD3-7; RSX201VA-30TR; PMEG1020EA,115; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PMEG1020EA - 1238932-PMEG1020EA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PMEG1020EA
1238932-PMEG1020EA
Diodes, Rectifiers - Single - PMEG1020EA 1238932-PMEG1020EA
Manufacturer: NXP Win Source Part Number: 1238932-PMEG1020EA Family Name: PMEG1020EA Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): SDM2U20SD3-7; RSX201VA-30TR; PMEG1020EA,115; Introduction Date: July 23, 2003 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: NXP
Win Source Part Number: 1238932-PMEG1020EA
Family Name: PMEG1020EA
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): SDM2U20SD3-7; RSX201VA-30TR; PMEG1020EA,115;
Introduction Date: July 23, 2003
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now
Automotive Low-Power Schottky 10V Diode and Rectifier - 280-PMEG1020EA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Low-Power Schottky 10V Diode and Rectifier
280-PMEG1020EA
Automotive Low-Power Schottky 10V Diode and Rectifier 280-PMEG1020EA
Rectifier Diode Schottky 10V 2A Automotive 2-Pin SOD-323 / Ultra low VFMEGA Schottky barrier diode Product overview: PMEG1020EA from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Low-Power, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1020EA can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 10V 2A Automotive 2-Pin SOD-323 / Ultra low VFMEGA Schottky barrier diode Product overview: PMEG1020EA from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, Low-Power, 10V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG1020EA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1238932-PMEG1020EA 280-PMEG1020EA
Product Name Diodes, Rectifiers - Single - PMEG1020EA Automotive Low-Power Schottky 10V Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - BAT32LS-QYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers