MOSFET 2P-CH 20V 3.5A 6HUSON Product overview: PMDPB65UP,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB65UP,115 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 3.5A 520mW Surface Mount 6-HUSON (2x2)
Manufacturer: NXP
Win Source Part Number: 004393-PMDPB65UP,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 520mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Max Input Capacitance: 380pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2P-CH 20V 3.5A 6HUSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-PMDPB65UP,115 | 568-6496-2-ND | 004393-PMDPB65UP,115 | PMDPB65UP,115 |
| Product Name | 20V 3.5A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB65UP,115 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 1250 milliwatts | 520 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |