Mosfet Array 2 N-Channel (Dual) 30V 3.1A 510mW Surface Mount 6-HUSON (2x2)
Small Signal Field-Effect Transistor, HUSON6
MOSFET 2N-CH 30V 3.1A 6HUSON Product overview: PMDPB56XN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB56XN,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1089511-PMDPB56XN,11
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 510mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 2.9nC @ 4.5V
Max Input Capacitance: 170pF @ 15V
Maximum Rds On at Id,Vgs: 73 mOhm @ 3.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
MOSFET 2N-CH 30V 3.1A 6HUSON
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 568-10760-2-ND | PMDPB56XN,115 | 289-PMDPB56XN,115 | 1089511-PMDPB56XN,115 | PMDPB56XN,115 |
| Product Name | FET, MOSFET Arrays | 30V 3.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB56XN,115 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | 6-UDFN Exposed Pad | SOT1118 | Tape & Reel (TR) | SOT3; DFN2020-6 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts |