NXP Semiconductors P-Channel Dual 20 V MOSFET Transistor PMDPB55XP

Description
20 V, dual P-channel Trench MOSFET Product overview: PMDPB55XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMDPB55XP can be used for catalog matching and distributor lookup.
Request a Quote
Description
20 V, dual P-channel Trench MOSFET Product overview: PMDPB55XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMDPB55XP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Dual 20 V MOSFET Transistor
285-PMDPB55XP
P-Channel Dual 20 V MOSFET Transistor 285-PMDPB55XP
20 V, dual P-channel Trench MOSFET Product overview: PMDPB55XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMDPB55XP can be used for catalog matching and distributor lookup.

20 V, dual P-channel Trench MOSFET Product overview: PMDPB55XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 20 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PMDPB55XP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP - 1238926-PMDPB55XP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP
1238926-PMDPB55XP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP 1238926-PMDPB55XP
Manufacturer: NXP Win Source Part Number: 1238926-PMDPB55XP Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): PMDPB55XP,115; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238926-PMDPB55XP
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): PMDPB55XP,115;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-PMDPB55XP 1238926-PMDPB55XP
Product Name P-Channel Dual 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB55XP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827013P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP
View Details
PMIC - PMIC - Gate Drivers - LM5111-3MX/NOPB - 1054841-LM5111-3MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
40 V, N-channel Trench MOSFET - BUK6D30-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 18000 milliamps
View Details
6 suppliers