NXP Semiconductors FET, MOSFET Arrays PMDPB42UN,115

Description
Small Signal Field-Effect Transistor, HUSON6
Request a Quote Datasheet
Description
Small Signal Field-Effect Transistor, HUSON6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PMDPB42UN,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, HUSON6

Small Signal Field-Effect Transistor, HUSON6

Supplier's Site Datasheet
FET, MOSFET Arrays - 568-10758-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
568-10758-2-ND
FET, MOSFET Arrays 568-10758-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 3.9A 510mW Surface Mount 6-HUSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 3.9A 510mW Surface Mount 6-HUSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB42UN,115 - 1089508-PMDPB42UN,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB42UN,115
1089508-PMDPB42UN,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB42UN,115 1089508-PMDPB42UN,115
Manufacturer: NXP Win Source Part Number: 1089508-PMDPB42UN,11 5 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DFN2020-6 Maximum Power Dissipation: 510mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.9A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 3.5nC @ 4.5V Max Input Capacitance: 185pF @ 10V Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: NXP
Win Source Part Number: 1089508-PMDPB42UN,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2020-6
Maximum Power Dissipation: 510mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.9A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 3.5nC @ 4.5V
Max Input Capacitance: 185pF @ 10V
Maximum Rds On at Id,Vgs: 50 mOhm @ 3.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
20V 3.9A MOSFET Transistor
289-PMDPB42UN,115
20V 3.9A MOSFET Transistor 289-PMDPB42UN,115
MOSFET 2N-CH 20V 3.9A 6HUSON Product overview: PMDPB42UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB42UN,115 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 3.9A 6HUSON Product overview: PMDPB42UN,115 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDPB42UN,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDPB42UN,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDPB42UN,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDPB42UN,115
MOSFET 2N-CH 20V 3.9A 6HUSON

MOSFET 2N-CH 20V 3.9A 6HUSON

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number PMDPB42UN,115 568-10758-2-ND 1089508-PMDPB42UN,115 289-PMDPB42UN,115 PMDPB42UN,115
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDPB42UN,115 20V 3.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT1118 6-UDFN Exposed Pad SOT3; DFN2020-6 Tape & Reel (TR)
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data