NXP Semiconductors 40V 1A 485mW MOSFET Transistor PMD5003K

Description
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A Product overview: PMD5003K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 485mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, 485mW, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5003K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A Product overview: PMD5003K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 485mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, 485mW, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5003K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 1A 485mW MOSFET Transistor
294-PMD5003K
40V 1A 485mW MOSFET Transistor 294-PMD5003K
Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A Product overview: PMD5003K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 485mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, 485mW, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5003K can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 40V 1A 485mW 3-Pin MPAK / IC MOSFET DRIVER SC-59A Product overview: PMD5003K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 485mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 1A, 485mW, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5003K can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - Special Purpose - PMD5003K - 042210-PMD5003K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - PMD5003K
042210-PMD5003K
TRANSISTORS - Transistors - Special Purpose - PMD5003K 042210-PMD5003K
Manufacturer: NXP Win Source Part Number: 042210-PMD5003K Packaging: Reel - TR Voltage Rating: 40V Current Rating: 1A Applications: Gate Driver Mounting: SMD (SMT) Transistor Polarity: PNP + Base-Emitter Diode Family Name: PMD5003K Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Alternative Parts (Cross-Reference): 2SAR513RTL; 2SAR513R; 2SB1197K FRAT146; 2SB1197K; Introduction Date: November 06, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 042210-PMD5003K
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 1A
Applications: Gate Driver
Mounting: SMD (SMT)
Transistor Polarity: PNP + Base-Emitter Diode
Family Name: PMD5003K
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Alternative Parts (Cross-Reference): 2SAR513RTL; 2SAR513R; 2SB1197K FRAT146; 2SB1197K;
Introduction Date: November 06, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors
Product Number 294-PMD5003K 042210-PMD5003K
Product Name 40V 1A 485mW MOSFET Transistor TRANSISTORS - Transistors - Special Purpose - PMD5003K
Package Type Reel - TR SOT3; SMT3; MPAK
Unlock Full Specs
to access all available technical data