NXP Semiconductors TRANSISTORS - Transistors - Special Purpose - PMD5001K PMD5001K

Description
Manufacturer: NXP Win Source Part Number: 061958-PMD5001K Packaging: Reel - TR Voltage Rating: 40V Current Rating: 100mA Applications: Gate Driver Mounting: SMD (SMT) Transistor Polarity: PNP + Base-Emitter Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061958-PMD5001K Packaging: Reel - TR Voltage Rating: 40V Current Rating: 100mA Applications: Gate Driver Mounting: SMD (SMT) Transistor Polarity: PNP + Base-Emitter Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - PMD5001K - 061958-PMD5001K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - PMD5001K
061958-PMD5001K
TRANSISTORS - Transistors - Special Purpose - PMD5001K 061958-PMD5001K
Manufacturer: NXP Win Source Part Number: 061958-PMD5001K Packaging: Reel - TR Voltage Rating: 40V Current Rating: 100mA Applications: Gate Driver Mounting: SMD (SMT) Transistor Polarity: PNP + Base-Emitter Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMT3; MPAK Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 061958-PMD5001K
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 100mA
Applications: Gate Driver
Mounting: SMD (SMT)
Transistor Polarity: PNP + Base-Emitter Diode
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
59A MOSFET Transistor
294-PMD5001K
59A MOSFET Transistor 294-PMD5001K
IC MOSFET DRIVER SC-59A Product overview: PMD5001K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 59A, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5001K can be used for catalog matching and distributor lookup.

IC MOSFET DRIVER SC-59A Product overview: PMD5001K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 59A, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD5001K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 061958-PMD5001K 294-PMD5001K
Product Name TRANSISTORS - Transistors - Special Purpose - PMD5001K 59A MOSFET Transistor
Polarity PNP + Base-Emitter Diode
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
Single FETs, MOSFETs - AUIRF8736M2CT-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M4
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 84000 milliamps
View Details
7 suppliers