IC MOSFET DRIVER SC-59A Product overview: PMD4001K from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 59A, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMD4001K can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061957-PMD4001K
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 100mA
Applications: Gate Driver
Mounting: SMD (SMT)
Transistor Polarity: NPN + Base-Emitter Diode
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMT3; MPAK
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 294-PMD4001K | 061957-PMD4001K |
| Product Name | 59A MOSFET Transistor | TRANSISTORS - Transistors - Special Purpose - PMD4001K |
| Package Type | Reel - TR | SOT3; SMT3; MPAK |