NXP Semiconductors TRANSISTORS - Transistors - Special Purpose - PMD2001D,115 PMD2001D,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004386-PMD2001D,115 Packaging: Reel - TR Voltage Rating: 40V Current Rating: 600mA Applications: MOSFET Driver Mounting: SMD (SMT) Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004386-PMD2001D,115 Packaging: Reel - TR Voltage Rating: 40V Current Rating: 600mA Applications: MOSFET Driver Mounting: SMD (SMT) Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - PMD2001D,115 - 004386-PMD2001D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - PMD2001D,115
004386-PMD2001D,115
TRANSISTORS - Transistors - Special Purpose - PMD2001D,115 004386-PMD2001D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 004386-PMD2001D,115 Packaging: Reel - TR Voltage Rating: 40V Current Rating: 600mA Applications: MOSFET Driver Mounting: SMD (SMT) Transistor Polarity: NPN, PNP (Emitter Coupled) Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 004386-PMD2001D,115
Packaging: Reel - TR
Voltage Rating: 40V
Current Rating: 600mA
Applications: MOSFET Driver
Mounting: SMD (SMT)
Transistor Polarity: NPN, PNP (Emitter Coupled)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 004386-PMD2001D,115
Product Name TRANSISTORS - Transistors - Special Purpose - PMD2001D,115
Polarity NPN, PNP (Emitter Coupled)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5106MM/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type VSSOP10
Packing Method Tape Reel; Tape & Reel
View Details
Advanced Linear Devices, Inc.
View Details
20 V, P-channel Trench MOSFET - BUK4D110-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
7 suppliers
MOSFETs - 1222419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details