P-channel enhancement mode MOSFET in a 4-bump WLCSP package measuring 0.78 × 0.78 × 0.35 mm, designed for battery switching and low-side load switching applications. It has a drain-source voltage rating of -12 V, a maximum continuous drain current of -3.9 A at 25 °C, and a drain-source on-state resistance of 55 mΩ to 65 mΩ at -4.5 V gate-source voltage and 25 °C. The gate-source threshold voltage ranges from -0.4 V to -0.9 V, and the device provides ESD protection greater than 2 kV HBM. Operating junction temperature ranges from -55 °C to 150 °C, with a total power dissipation of 400 mW on a standard PCB footprint. The package is WLCSP4 with a metal-coated back connected to the drain.
Manufacturer: NXP Semiconductors
Win Source Part Number: 1324758-PMCM4401VPEZ
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12 V
Current - Continuous Drain (Id) @ 25°C: 3.9A
Rds On (Max) @ Id, Vgs: 65mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id: 900mV @ 250µA
Power Dissipation (Max): 400mW, 12.5W (Tc)
Supplier Device Package: 4-WLCSP (0.78x0.78)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 415 pF @ 6 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-XFBGA, WLCSP
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-PMCM4401VPEZ-95
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1324758-PMCM4401VPEZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel |