NXP Semiconductors TRANSISTORS - Transistors - Special Purpose - PMC85XP PMC85XP

Description
Manufacturer: NXP Win Source Part Number: 1238914-PMC85XP Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238914-PMC85XP Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - Special Purpose - PMC85XP - 1238914-PMC85XP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - PMC85XP
1238914-PMC85XP
TRANSISTORS - Transistors - Special Purpose - PMC85XP 1238914-PMC85XP
Manufacturer: NXP Win Source Part Number: 1238914-PMC85XP Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1238914-PMC85XP
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
P-Channel 30 V MOSFET Transistor
294-PMC85XP
P-Channel 30 V MOSFET Transistor 294-PMC85XP
30 V P-channel MOSFET with pre-biased NPN transistor Product overview: PMC85XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP can be used for catalog matching and distributor lookup.

30 V P-channel MOSFET with pre-biased NPN transistor Product overview: PMC85XP from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PMC85XP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1238914-PMC85XP 294-PMC85XP
Product Name TRANSISTORS - Transistors - Special Purpose - PMC85XP P-Channel 30 V MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4905S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details