NXP Semiconductors Automotive 300V 0.1A SOT-23 Bipolar Transistor PMBTA42

Description
TRANS 2NPN 300V 0.1A 6TSOP / Trans GP BJT NPN 300V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: PMBTA42 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 300V 0.1A 6TSOP / Trans GP BJT NPN 300V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: PMBTA42 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 300V 0.1A SOT-23 Bipolar Transistor
277-PMBTA42
Automotive 300V 0.1A SOT-23 Bipolar Transistor 277-PMBTA42
TRANS 2NPN 300V 0.1A 6TSOP / Trans GP BJT NPN 300V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: PMBTA42 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42 can be used for catalog matching and distributor lookup.

TRANS 2NPN 300V 0.1A 6TSOP / Trans GP BJT NPN 300V 0.1A 250mW Automotive 3-Pin SOT-23 Product overview: PMBTA42 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 300V, 0.1A, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBTA42 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42 - 350605-PMBTA42 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42
350605-PMBTA42
TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42 350605-PMBTA42
Manufacturer: Nexperia USA Inc. Win Source Part Number: 350605-PMBTA42 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: 2 NPN (Dual) Family Name: PMBTA42 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 420mW Alternative Parts (Cross-Reference): 2SC4497-O(T5LMH,F); 2SC58630QL; 2SC4061KT146P; 2SC4061K; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 350605-PMBTA42
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: 2 NPN (Dual)
Family Name: PMBTA42
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 420mW
Alternative Parts (Cross-Reference): 2SC4497-O(T5LMH,F); 2SC58630QL; 2SC4061KT146P; 2SC4061K;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Power Management

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-PMBTA42 350605-PMBTA42
Product Name Automotive 300V 0.1A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - PMBTA42
Polarity NPN 2 NPN (Dual); NPN
Package Type Reel - TR SOT3; SOT23; 6-TSOP
Packing Method Reel - TR Tape Reel; Reel - TR
PD 420 milliwatts 420 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data