NXP Semiconductors Automotive 30V 0.5A Bipolar Transistor PMBTA13

Description
Trans Darlington NPN 30V 0.5A Automotive 3-Pin TO-236AB / NPN Darlington transistors Product overview: PMBTA13 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Darlington NPN 30V 0.5A Automotive 3-Pin TO-236AB / NPN Darlington transistors Product overview: PMBTA13 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 30V 0.5A Bipolar Transistor
276-PMBTA13
Automotive 30V 0.5A Bipolar Transistor 276-PMBTA13
Trans Darlington NPN 30V 0.5A Automotive 3-Pin TO-236AB / NPN Darlington transistors Product overview: PMBTA13 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA13 can be used for catalog matching and distributor lookup.

Trans Darlington NPN 30V 0.5A Automotive 3-Pin TO-236AB / NPN Darlington transistors Product overview: PMBTA13 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA13 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - PMBTA13 - 1238906-PMBTA13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PMBTA13
1238906-PMBTA13
TRANSISTORS - Transistors (BJT) - Single - PMBTA13 1238906-PMBTA13
Manufacturer: NXP Win Source Part Number: 1238906-PMBTA13 Manufacturer Homepage: www.nxp.com Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1238906-PMBTA13
Manufacturer Homepage: www.nxp.com
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-PMBTA13 1238906-PMBTA13
Product Name Automotive 30V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PMBTA13
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BCP5116H6327XTSA1 - Rochester Electronics
Specs
Package Type PG-SOT223-4
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602AQL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers