NPN general purpose transistor in a SOT23 plastic surface-mounted package, rated for a maximum collector current of 500 mA and collector-emitter voltage of 80 V, with a peak collector current of 1 A and total power dissipation of 250 mW at 25 °C ambient temperature. The device has a DC current gain of at least 100 at 10 mA and 100 mA collector current, a collector-emitter saturation voltage of up to 0.25 V at 100 mA collector and 10 mA base current, and a transition frequency of 100 MHz. Stored and operating temperatures range from -65 °C to 150 °C. The PNP complement is PMBTA56.
Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PMBTA06/6,235 |
| Polarity | NPN |