40 V, 200 mA NPN/NPN general-purpose double transistor Product overview: PMBT3904YS from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 200 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 200 mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PMBT3904YS can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 1238894-PMBT3904YS
Family Name: PMBT3904YS
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): MMDT3904-TP; MMDT3904-T; MMDT3904;
Introduction Date: May 12, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 277-PMBT3904YS | 1238894-PMBT3904YS |
| Product Name | 40 V 200 mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - PMBT3904YS |
| Package Type | SOT3 |