PNP switching transistor in a small SOT23 (TO-236AB) surface-mounted package, rated for a collector-emitter voltage of -40 V and a collector current of -600 mA. It has a total power dissipation of 250 mW at 25 °C ambient temperature and a maximum junction temperature of 150 °C. The device is AEC-Q101 qualified for automotive applications.
Small Signal Bipolar Transistor, 0.6A I(C), 40V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | PMBT2907,215 |
| Polarity | PNP |