PNP general-purpose transistor with 40 V collector-emitter voltage and 100 mA collector current capability, in a SOT23 (TO-236AB) surface-mounted package measuring 3.0 mm × 1.4 mm × 1.1 mm. The device has a maximum power dissipation of 250 mW and a junction temperature rating up to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on an FR4 PCB. It meets IEC 60134 for absolute maximum ratings. The NPN complement is PMBS3904.
TRANS PNP 40V 100MA SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 568-PMBS3906,215TR-ND |
| Product Name | Single Bipolar Transistors |