NXP Semiconductors Electrical Parts - PMBF170 PMBF170

Description
Manufacturer: NXP Win Source Part Number: 1238870-PMBF170 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238870-PMBF170 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMBF170 - 1238870-PMBF170 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMBF170
1238870-PMBF170
Electrical Parts - PMBF170 1238870-PMBF170
Manufacturer: NXP Win Source Part Number: 1238870-PMBF170 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238870-PMBF170
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1238870-PMBF170
Product Name Electrical Parts - PMBF170
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details