NXP Semiconductors Electrical Parts - PMBD914 PMBD914

Description
Manufacturer: NXP Win Source Part Number: 1238867-PMBD914 Family Name: PMBD914 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPD914 TR13 Lead Free; CMPD914 BK Lead Free; CMPD914 BK; CMPD1001 Lead Free; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238867-PMBD914 Family Name: PMBD914 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPD914 TR13 Lead Free; CMPD914 BK Lead Free; CMPD914 BK; CMPD1001 Lead Free; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PMBD914 - 1238867-PMBD914 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PMBD914
1238867-PMBD914
Electrical Parts - PMBD914 1238867-PMBD914
Manufacturer: NXP Win Source Part Number: 1238867-PMBD914 Family Name: PMBD914 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): CMPD914 TR13 Lead Free; CMPD914 BK Lead Free; CMPD914 BK; CMPD1001 Lead Free; Introduction Date: August 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238867-PMBD914
Family Name: PMBD914
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): CMPD914 TR13 Lead Free; CMPD914 BK Lead Free; CMPD914 BK; CMPD1001 Lead Free;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1238867-PMBD914
Product Name Electrical Parts - PMBD914
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1461719 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
RF Diodes - 863-1093-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details