Manufacturer: Nexperia USA Inc.
Win Source Part Number: 109212-PLVA668A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 6nA @ 6.1V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 109212-PLVA668A,215 |
| Product Name | Diodes - Zener - Single - PLVA668A,215 |
| Life Cycle Stage | Active |
| Package | TO-236AB (SOT23) |
| VZ | 6.8 volts |
| ZZT | 100 ohms |