NXP Semiconductors Electrical Parts - PLVA662A PLVA662A

Description
Manufacturer: NXP Win Source Part Number: 1238744-PLVA662A Manufacturer Homepage: www.nxp.com Introduction Date: April 26, 1996 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1238744-PLVA662A Manufacturer Homepage: www.nxp.com Introduction Date: April 26, 1996 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PLVA662A - 1238744-PLVA662A - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PLVA662A
1238744-PLVA662A
Electrical Parts - PLVA662A 1238744-PLVA662A
Manufacturer: NXP Win Source Part Number: 1238744-PLVA662A Manufacturer Homepage: www.nxp.com Introduction Date: April 26, 1996 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1238744-PLVA662A
Manufacturer Homepage: www.nxp.com
Introduction Date: April 26, 1996
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1238744-PLVA662A
Product Name Electrical Parts - PLVA662A
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - AD9560AKR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2060202 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Battery Chargers - BQ25171QWDRCRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details