Manufacturer: Nexperia USA Inc.
Win Source Part Number: 349588-PLVA659A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5.3V
Voltage - Zener (Nom) (Vz): 5.9V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 5.9V 250MW SOT23 Product overview: PLVA659A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.9V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.9V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA659A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 349588-PLVA659A | 295-PLVA659A |
| Product Name | Diodes - Zener - Single - PLVA659A | 5.9V 250MW SOT23 Zener Diode |
| Life Cycle Stage | Active | |
| Package | TO-236AB (SOT23) | Reel - TR |
| VZ | 5.9 volts | |
| ZZT | 100 ohms | 100 ohms |