NXP Semiconductors Diodes - Zener - Single - PLVA656A,215 PLVA656A,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098293-PLVA656A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1.3μA @ 5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098293-PLVA656A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1.3μA @ 5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - PLVA656A,215 - 098293-PLVA656A,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PLVA656A,215
098293-PLVA656A,215
Diodes - Zener - Single - PLVA656A,215 098293-PLVA656A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 098293-PLVA656A,215 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1.3μA @ 5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 098293-PLVA656A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1.3μA @ 5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 098293-PLVA656A,215
Product Name Diodes - Zener - Single - PLVA656A,215
Life Cycle Stage Active
Package TO-236AB (SOT23)
VZ 5.6 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B5V6X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4487 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details