NXP Semiconductors 5V 250MW SOT23 Zener Diode PLVA650A

Description
DIODE ZENER 5V 250MW SOT23 Product overview: PLVA650A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA650A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5V 250MW SOT23 Product overview: PLVA650A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA650A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 250MW SOT23 Zener Diode - 295-PLVA650A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 250MW SOT23 Zener Diode
295-PLVA650A
5V 250MW SOT23 Zener Diode 295-PLVA650A
DIODE ZENER 5V 250MW SOT23 Product overview: PLVA650A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA650A can be used for catalog matching and distributor lookup.

DIODE ZENER 5V 250MW SOT23 Product overview: PLVA650A from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5V, 250MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5V, 250MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-PLVA650A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - PLVA650A - 349584-PLVA650A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PLVA650A
349584-PLVA650A
Diodes - Zener - Single - PLVA650A 349584-PLVA650A
Manufacturer: Nexperia USA Inc. Win Source Part Number: 349584-PLVA650A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 21μA @ 4.5V Voltage - Zener (Nom) (Vz): 5V Impedance (Max) (Zzt): 700 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: TO-236AB (SOT23) Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 349584-PLVA650A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 21μA @ 4.5V
Voltage - Zener (Nom) (Vz): 5V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-PLVA650A 349584-PLVA650A
Product Name 5V 250MW SOT23 Zener Diode Diodes - Zener - Single - PLVA650A
Package Reel - TR TO-236AB (SOT23)
ZZT 700 ohms 700 ohms
PD 250 milliwatts 250 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data