Manufacturer: Nexperia USA Inc.
Win Source Part Number: 108765-PLVA2650A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Voltage - Zener (Nom) (Vz): 5V
Impedance (Max) (Zzt): 700 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-236AB (SOT23)
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
DIODE ZENER DUAL 5V TO236AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 108765-PLVA2650A,215 | 568-PLVA2650A,215TR-ND |
| Product Name | Diodes - Zener - Arrays - PLVA2650A,215 | Zener Diode Arrays |
| Diode Type | Zener; 1 Pair Common Anode |